Manufacturer: STMicroelectronics
Win Source Part Number: 117488-L5991D013TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback
Voltage - Start Up: 15V
Duty Cycle: 93%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start, Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-SO
Supply Voltage - Operating: 10 V to 20 V
Alternative Parts (Cross-Reference): UCC28C41DGKRG4; E-L5991AD; L5991D;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Current Mode PWM Product overview: L5991D013TR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-L5991D013TR can be used for catalog matching and distributor lookup.
Switching Controllers Prog Current Mode
IC OFFLINE SWITCH MULT TOP 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 117488-L5991D013TR | 748-L5991D013TR | L5991D013TR | L5991D013TR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - L5991D013TR | Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Configuration / Function | Boost, Flyback | |||
| Package Type | Other; 16-SO | Other; SO | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Internal Current Limit; Frequency Control, Soft Start, Sync | |||
| fsw | 1000 kHz |