STMicroelectronics, Inc. Pwm Ctrl, 1Mhz, -40 To 150Deg C; Input Voltage Stmicroelectronics L5991D

Description
PWM CTRL, 1MHZ, -40 TO 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:1.5A; Supply Voltage Min:14V; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 1MHZ, -40 TO 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:1.5A; Supply Voltage Min:14V; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 1Mhz, -40 To 150Deg C; Input Voltage Stmicroelectronics - 38Y7872 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 1Mhz, -40 To 150Deg C; Input Voltage Stmicroelectronics
38Y7872
Pwm Ctrl, 1Mhz, -40 To 150Deg C; Input Voltage Stmicroelectronics 38Y7872
PWM CTRL, 1MHZ, -40 TO 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:1.5A; Supply Voltage Min:14V; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

PWM CTRL, 1MHZ, -40 TO 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:1.5A; Supply Voltage Min:14V; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:16Pins; Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 38Y7872
Product Name Pwm Ctrl, 1Mhz, -40 To 150Deg C; Input Voltage Stmicroelectronics
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C15-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; DeviceNet Profibus DP PROFINET CANopen EtherNet/IP Modbus®/TCP EtherCAT
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIglide Motion Controller for 4, 6 or 8 Axes - A-82x - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 4.0 to 8.0
Motor / System DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
View Details