STMicroelectronics, Inc. Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics L5988DTR

Description
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:600mV; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics - 07AH6680 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics
07AH6680
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics 07AH6680
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:600mV; RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:600mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6680
Product Name Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics
Input Voltage 2.9 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details