"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 1194315-L5988D
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 4A 16HTSSOP
IC REG BUCK ADJ 4A 16HTSSOP
Switching Voltage Regulators STEP DOWN SWITCH REG
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-L5988D-ND | 1194315-L5988D | L5988D | L5988D | L5988D | L5988D |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5988D | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 18 volts | 0.6000 to 18 volts | 0.6000 volts |