STMicroelectronics Buck 4A Step-Down DC-DC Converter IC L5988

Description
4A step-down switching regulator with synchronous rectification Product overview: L5988 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-L5988 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4A step-down switching regulator with synchronous rectification Product overview: L5988 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-L5988 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 4A Step-Down DC-DC Converter IC - 684-L5988 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4A Step-Down DC-DC Converter IC
684-L5988
Buck 4A Step-Down DC-DC Converter IC 684-L5988
4A step-down switching regulator with synchronous rectification Product overview: L5988 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-L5988 can be used for catalog matching and distributor lookup.

4A step-down switching regulator with synchronous rectification Product overview: L5988 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, Step-Down DC-DC Converter IC, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-L5988 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 684-L5988
Product Name Buck 4A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-290/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details