Manufacturer: STMicroelectronics
Win Source Part Number: 876562-L5987A
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: L5987
Categories: Integrated Circuits (ICs)
Case / Package: 8-HSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19125, L5987A-ND
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 3A 8HSOP
IC REG BUCK ADJ 3A 8HSOP
Switching Voltage Regulators 3 A STEP-DOWN SWITCH REG
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 876562-L5987A | 497-L5987A-ND | L5987A | L5987A | L5987A | L5987A |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5987A | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-HSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 0.6000 to 18 volts | 0.6000 volts | 0.6000 to 18 volts |