Manufacturer: STMicroelectronics
Win Source Part Number: 1194314-L5987
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): ADP2386ACPZN-R7; L5989D; L5989DTR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN Exposed Pad
IC REG BUCK ADJ 3A 8VFQFPN
IC REG BUCK ADJ 3A 8VFQFPN
Voltage Regulators - Switching Regulators 3 A buck switching regulator
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1194314-L5987 | L5987-ND | L5987 | L5987 | L5987 | 761-L5987 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5987 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 3 A buck switching regulator |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFQFN Exposed Pad | |||
| Output Voltage | 0.6000 to 18 volts | 0.6000 to 18 volts | 0.6000 volts | 18 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |