"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
L5986 - 2.5 A step down switching regulator
Manufacturer: STMicroelectronics
Win Source Part Number: 1317237-L5986ATR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1MHz
Voltage - Output (Max): 18V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: No
Supplier Device Package: 8-HSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-8517-1,497-8517-
Base Product Number: L5986
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 2.5A 8HSOP
Switching Voltage Regulators Step-down switch regulator, 2.5A
IC REG BUCK ADJ 2.5A 8HSOP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-8517-2-ND | L5986ATR | 1317237-L5986ATR | L5986ATR | L5986ATR | L5986ATR | L5986ATR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; HSOP 8 | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 0.6000 to 18 volts | 0.6000 to 18 volts | 0.6000 volts | ||||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |