"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 2.5A 8HSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators 2.5 A STEP-DOWN SWITCH REG
IC REG BUCK ADJ 2.5A 8HSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L5986A-ND | L5986A | L5986A | L5986A | L5986A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 0.6000 to 18 volts | 0.6000 to 18 volts | 0.6000 volts | ||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |