Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A 8-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A 8-VFDFN Exposed Pad
IC REG BUCK ADJ 2.5A 8VFQFPN
IC REG BUCK ADJ 2.5A 8VFQFPN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L5986-ND | L5986 | L5986 | L5986 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Output Voltage | 0.6000 to 18 volts | 0.6000 to 18 volts | 0.6000 volts | |
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |