STMicroelectronics Buck 1.5 A Step-Down DC-DC Converter IC L5983TR

Description
Up to 1.5 A step down switching regulator Product overview: L5983TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5983TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Up to 1.5 A step down switching regulator Product overview: L5983TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5983TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 1.5 A Step-Down DC-DC Converter IC - 739-L5983TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 1.5 A Step-Down DC-DC Converter IC
739-L5983TR
Buck 1.5 A Step-Down DC-DC Converter IC 739-L5983TR
Up to 1.5 A step down switching regulator Product overview: L5983TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5983TR can be used for catalog matching and distributor lookup.

Up to 1.5 A step down switching regulator Product overview: L5983TR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5983TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L5983TR
Product Name Buck 1.5 A Step-Down DC-DC Converter IC
Output Voltage 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226866P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 3.3 volts
View Details
LM3248 2.5A Adjustable Boost-Buck RF DC/DC Converter - LM3248TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 4 volts
View Details
2 suppliers