Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN Exposed Pad
Manufacturer: STMicroelectronics
Win Source Part Number: 876561-L5981TR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: L5981
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-6859-6, 497-6859-1, 497-6859-2, -497-6859-2, -497-6859-1, L5981TR-ND, 497-6859-6
IC REG BUCK ADJ 1A 8VFQFPN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN Exposed Pad
IC REG BUCK ADJ 1A 8VFQFPN
IC REG BUCK ADJ 1A 8VFQFPN
Switching Voltage Regulators 1a Step-Down Switching Reg
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-6859-1-ND | 876561-L5981TR | L5981TR | L5981TR | L5981TR | L5981TR | L5981TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5981TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Reel - TR | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 18 volts | 0.6000 volts | 0.6000 to 18 volts | 0.6000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |