Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN Exposed Pad
Manufacturer: STMicroelectronics
Win Source Part Number: 1194312-L5981
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): MP2359DT-LF-Z; L5983; L5985;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 1A 8VFQFPN
IC REG BUCK ADJ 1A 8VFQFPN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 8-VFDFN Exposed Pad
IC REG BUCK ADJ 1A 8VFQFPN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | L5981-ND | 1194312-L5981 | L5981 | L5981 | L5981 | 761-L5981 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5981 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A 8VFQFPN |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Output Voltage | 0.6000 to 18 volts | 0.6000 volts | 0.6000 to 18 volts | 18 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |