STMicroelectronics, Inc. Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics L5980TR

Description
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; No. of Pins:8Pins; Output Current:700mA; Output Voltage Min:600mV; Output Voltage Max:18V; SwitchingRoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; No. of Pins:8Pins; Output Current:700mA; Output Voltage Min:600mV; Output Voltage Max:18V; SwitchingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics - 07AH6679 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics
07AH6679
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics 07AH6679
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; No. of Pins:8Pins; Output Current:700mA; Output Voltage Min:600mV; Output Voltage Max:18V; SwitchingRoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:18V; No. of Outputs:1Outputs; No. of Pins:8Pins; Output Current:700mA; Output Voltage Min:600mV; Output Voltage Max:18V; SwitchingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6679
Product Name Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics
Input Voltage 2.9 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details