Voltage Regulators - Switching Regulators 3A SD switch reg BCD5 220nF 5V Product overview: L5975D from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 220nF, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 220nF, 5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5975D can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051257-L5975D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Purpose: Step-Down
Maximum Input Voltage: 36V
Maximum Output Voltage: 36V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 3A SD switch reg BCD5 220nF 5V
Buck Switching Regulator IC Positive Adjustable Output 3A
IC REG BUCK ADJUSTABLE 3A 8SO
IC REG BUCK ADJUSTABLE 3A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-L5975D | 1051257-L5975D | L5975D | L5975D | L5975D | L5975D |
| Product Name | 3A 220nF 5V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5975D | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SO | Other; 8-SO | ||||
| Output Voltage | 36 volts | 36 volts | ? to 36 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |