Manufacturer: STMicroelectronics
Win Source Part Number: 778139-L5975ADTR
Packaging: Reel package
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Configuration: Positive
Output Current: 2.5A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Output Voltage MAX: 36V
Input Voltage MIN: 4V
Voltage Input MAX: 36V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Voltage Regulators - Switching Regulators 2.5A SD switch reg BCD5 220nF 5V Product overview: L5975ADTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 220nF, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, 220nF, 5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5975ADTR can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 2.5A SD switch reg BCD5 220nF 5V
Buck Switching Regulator IC Positive Adjustable Output 2.5A
IC REG BUCK ADJ 2.5A 8SO
IC REG BUCK ADJUSTABLE 2.5A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 778139-L5975ADTR | 739-L5975ADTR | L5975ADTR | L5975ADTR | L5975ADTR | L5975ADTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5975ADTR | 2.5A 220nF 5V Voltage Regulator IC | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-SO | Other; SO | ||||
| Output Voltage | 36 volts | 36 volts | ? to 36 volts |