Manufacturer: STMicroelectronics
Win Source Part Number: 922610-L5974D
Features: Buck Switching Regulator IC Positive Adjustable - - Output 2.5A
Package: Tube
Mounting: Surface Mount
Family Name: L5974
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Voltage Regulators - Switching Regulators 2.5A SD switch reg BCD5 220nF 5V Product overview: L5974D from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 220nF, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, 220nF, 5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5974D can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 2.5A 8SO
Buck Switching Regulator IC Positive Adjustable Output 2.5A
IC REG BUCK ADJUSTABLE 2.5A 8SO
Switching Voltage Regulators 2.5A SD switch reg BCD5 220nF 5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 922610-L5974D | 739-L5974D | L5974D | L5974D | L5974D | L5974D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5974D | 2.5A 220nF 5V Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 8-SO | Other; SO | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 36 volts | ? to 36 volts |