Manufacturer: STMicroelectronics
Win Source Part Number: 778138-L5974ADTR
Packaging: Reel package
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Configuration: Positive
Output Current: 2A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Output Voltage MAX: 36V
Input Voltage MIN: 4V
Voltage Input MAX: 36V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 2A SD switch reg BCD5 220nF 5V
Buck Switching Regulator IC Positive Adjustable Output 2A
IC REG BUCK ADJUSTABLE 2A 8SO
IC REG BUCK ADJUSTABLE 2A 8SO
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 778138-L5974ADTR | L5974ADTR | L5974ADTR | L5974ADTR | L5974ADTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - L5974ADTR | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 8-SO | ||||
| Output Voltage | 36 volts | ? to 36 volts |