Buck Switching Regulator IC Positive Adjustable Output 2A
IC REG BUCK ADJUSTABLE 2A 8SO
Switching Voltage Regulators 2A SD switch reg BCD5 220nF 5V
IC REG BUCK ADJUSTABLE 2A 8SO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L5974AD | L5974AD | L5974AD | L5974AD |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |