"Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
STMicroelectronics L5973D Buck Converter
STMicroelectronics L5973D Buck Converter
Manufacturer: STMicroelectronics
Win Source Part Number: 038571-L5973D
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad
Manufacturer Device Package: 8-HSOP
Standard Package: 100
Catalog: Buck (Step-Down) IC
No: 620259
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz
Voltage - Output (Max): 35V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1.235V
Synchronous Rectifier: No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
REGULATOR, LDO, SWITCH, STEP-DOWN, 2.5A, 8 PIN HSOIC
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 2.5A 8HSOP
IC REG BUCK ADJ 2.5A 8HSOP
IC REG BUCK ADJ 2.5A 8HSOP
| DigiKey | RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-14766-5-ND | 1023574 | 038571-L5973D | 70013884 | L5973D | L5973D | L5973D | L5973D |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Integrated Circuits(ICs) | REGULATOR, LDO, SWITCH, STEP-DOWN, 2.5A, 8 PIN HSOIC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Boost | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Hsop | SOIC; Other; 8-SOIC (0.154" 3.90mm Width) Exposed Pad | Other; HSOP-8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Output Voltage | 1.24 to 35 volts | 35 volts | 1.24 to 35 volts | 1.24 volts | 1.24 volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |