STMicroelectronics, Inc. Dc/dc Conv, Buck, 500Khz, 150Deg C; Topology Stmicroelectronics L5973AD

Description
DC/DC CONV, BUCK, 500KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.235V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 500KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.235V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 500Khz, 150Deg C; Topology Stmicroelectronics - 34M5869 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 500Khz, 150Deg C; Topology Stmicroelectronics
34M5869
Dc/dc Conv, Buck, 500Khz, 150Deg C; Topology Stmicroelectronics 34M5869
DC/DC CONV, BUCK, 500KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.235V RoHS Compliant: Yes

DC/DC CONV, BUCK, 500KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.235V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34M5869
Product Name Dc/dc Conv, Buck, 500Khz, 150Deg C; Topology Stmicroelectronics
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details