STMicroelectronics Integrated Circuits(ICs) L5973AD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037126-L5973AD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad Manufacturer Device Package: 8-HSOP Standard Package: 100 Catalog: Buck (Step-Down) IC No: 719197 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 35V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.235V Synchronous Rectifier: No Family Name: L5973A Alternative Parts (Cross-Reference): MAX5083ATE+TG104; MAX5083ATE+; MAX17542GATB+T; MAX17633CATP+; Introduction Date: January 23, 2003 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037126-L5973AD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad Manufacturer Device Package: 8-HSOP Standard Package: 100 Catalog: Buck (Step-Down) IC No: 719197 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 35V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.235V Synchronous Rectifier: No Family Name: L5973A Alternative Parts (Cross-Reference): MAX5083ATE+TG104; MAX5083ATE+; MAX17542GATB+T; MAX17633CATP+; Introduction Date: January 23, 2003 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 037126-L5973AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
037126-L5973AD
Integrated Circuits(ICs) 037126-L5973AD
Manufacturer: STMicroelectronics Win Source Part Number: 037126-L5973AD Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad Manufacturer Device Package: 8-HSOP Standard Package: 100 Catalog: Buck (Step-Down) IC No: 719197 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 35V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1.235V Synchronous Rectifier: No Family Name: L5973A Alternative Parts (Cross-Reference): MAX5083ATE+TG104; MAX5083ATE+; MAX17542GATB+T; MAX17633CATP+; Introduction Date: January 23, 2003 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037126-L5973AD
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154" 3.90mm Width) Exposed Pad
Manufacturer Device Package: 8-HSOP
Standard Package: 100
Catalog: Buck (Step-Down) IC
No: 719197
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 35V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1.235V
Synchronous Rectifier: No
Family Name: L5973A
Alternative Parts (Cross-Reference): MAX5083ATE+TG104; MAX5083ATE+; MAX17542GATB+T; MAX17633CATP+;
Introduction Date: January 23, 2003
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 037126-L5973AD
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data