STMicroelectronics Buck 2.5A Step-Down DC-DC Converter IC L5973

Description
2.5A SWITCH STEP DOWN SWITCHING REGULATOR Product overview: L5973 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5973 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.5A SWITCH STEP DOWN SWITCHING REGULATOR Product overview: L5973 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5973 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 2.5A Step-Down DC-DC Converter IC - 739-L5973 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 2.5A Step-Down DC-DC Converter IC
739-L5973
Buck 2.5A Step-Down DC-DC Converter IC 739-L5973
2.5A SWITCH STEP DOWN SWITCHING REGULATOR Product overview: L5973 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5973 can be used for catalog matching and distributor lookup.

2.5A SWITCH STEP DOWN SWITCHING REGULATOR Product overview: L5973 from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-L5973 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-L5973
Product Name Buck 2.5A Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1238306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Automotive Buck 65V HTSSOP Step-Down DC-DC Converter IC - 715-LM5117QPMHE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
IQ 0.0048 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers