STMicroelectronics, Inc. Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, Soic-8 Rohs Compliant Stmicroelectronics L5972D013TR

Description
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, SOIC-8 RoHS Compliant: Yes
Description
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, SOIC-8 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The L5972D is a DC-DC switching buck (step down) regulator designed to operate with an input voltage range of 4.4V to 36V and an adjustable output voltage from 1.235V to 35V. It features a maximum output current of 2A, making it suitable for various applications including consumer electronics, networking devices, and industrial equipment. The regulator employs an internal P-Channel D-MOS transistor to minimize external component size and operates at a fixed frequency of 250kHz. Key protective features include internal current limiting, thermal shutdown, and protection against feedback disconnection. The device is packaged in a SOIC-8 format and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The L5972D is a DC-DC switching buck (step down) regulator designed to operate with an input voltage range of 4.4V to 36V and an adjustable output voltage from 1.235V to 35V. It features a maximum output current of 2A, making it suitable for various applications including consumer electronics, networking devices, and industrial equipment. The regulator employs an internal P-Channel D-MOS transistor to minimize external component size and operates at a fixed frequency of 250kHz. Key protective features include internal current limiting, thermal shutdown, and protection against feedback disconnection. The device is packaged in a SOIC-8 format and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, Soic-8 Rohs Compliant Stmicroelectronics - 38Y7871 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, Soic-8 Rohs Compliant Stmicroelectronics
38Y7871
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, Soic-8 Rohs Compliant Stmicroelectronics 38Y7871
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, SOIC-8 RoHS Compliant: Yes

DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, Soic-8 Rohs Compliant Stmicroelectronics - 45Y5617 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, Soic-8 Rohs Compliant Stmicroelectronics
45Y5617
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, Soic-8 Rohs Compliant Stmicroelectronics 45Y5617
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, SOIC-8 RoHS Compliant: Yes

DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38Y7871
Product Name Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.235V-35Vout, 2Aout, Soic-8 Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details