STMicroelectronics, Inc. Dc/dc Conv, Buck, 280Khz, 150Deg C; Topology Stmicroelectronics L5970D

Description
DC/DC CONV, BUCK, 280KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.2V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 280KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 280Khz, 150Deg C; Topology Stmicroelectronics - 25M9045 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 280Khz, 150Deg C; Topology Stmicroelectronics
25M9045
Dc/dc Conv, Buck, 280Khz, 150Deg C; Topology Stmicroelectronics 25M9045
DC/DC CONV, BUCK, 280KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.2V RoHS Compliant: Yes

DC/DC CONV, BUCK, 280KHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:4.4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25M9045
Product Name Dc/dc Conv, Buck, 280Khz, 150Deg C; Topology Stmicroelectronics
Input Voltage 4.4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details