Manufacturer: STMicroelectronics
Win Source Part Number: 922609-L5964Q-V0Y
Operating Temperature Range: -40°C ~ 105°C
Features: PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2.3MHz 48-VFQFPN (7x7)
Package: Tube
Package: 48-TFQFN Exposed Pad
Mounting: Surface Mount
Family Name: L5964
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFQFPN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG TRP BCK/LNR SYNC 48VFQFPN Product overview: L5964Q-V0Y from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5964Q-V0Y can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2.3MHz 48-VFQFPN (7x7)
IC REG TRP BCK/LNR SYNC 48VFQFPN
IC REG TRP BCK/LNR SYNC 48VFQFPN
IC REG TRP BCK/LNR SYNC 48VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 922609-L5964Q-V0Y | 776-L5964Q-V0Y | L5964Q-V0Y | L5964Q-V0Y | L5964Q-V0Y | L5964Q-V0Y |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - L5964Q-V0Y | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | QFP; Other; 48-VFQFPN (7x7) | Other; Tube | Other; 48-TFQFN Exposed Pad | Other; 48-TFQFN Exposed Pad | Other; 48-TFQFN Exposed Pad | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Life Cycle Stage | Active | Active |