PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSO-36 EPU
IC REG TRP BCK/LNR SYNC PWRSSO36
IC REG TRP BCK/LNR SYNC PWRSSO36
IC REG TRP BCK/LNR SYNC PWRSSO36
Switching Voltage Regulators Dual monolithic switching regulator with LDO and HSD
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSO-36 EPU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L5963U-KBX-ND | L5963U-KBX | L5963U-KBX | L5963U-KBX | L5963U-KBX | L5963U-KBX |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; "36-PowerFSOP (0.295"", 7.50mm Width)" | Other; 36-PowerFSOP (0.295", 7.50mm Width) | Other; 36-PowerFSOP (0.295\", 7.50mm Width) | |||
| IOUT | 2.5 amps | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |