PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 250kHz ~ 2MHz 48-VFQFPN (7x7)
IC REG TRP BCK/LNR SYNC 48VFQFPN
IC REG TRP BCK/LNR SYNC 48VFQFPN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 250kHz ~ 2MHz 48-VFQFPN (7x7)
IC REG TRP BCK/LNR SYNC 48VFQFPN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-17129-ND | L5963Q-V0Y | L5963Q-V0Y | L5963Q-V0Y | L5963Q-V0Y |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; 48-TFQFN Exposed Pad | Other; 48-TFQFN Exposed Pad | Other; 48-TFQFN Exposed Pad | Other; 48-TFQFN Exposed Pad | |
| IOUT | 2.5 amps | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |