PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSSO-36 EPU
Automotive dual monolithic switching regulator with LDO and HSD Product overview: L5963DN-EHX from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5963DN-EHX can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 922608-L5963DN-EHX
Operating Temperature Range: -40°C ~ 105°C
Features: PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz
Package: Tube
Package: 36-PowerFSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: L5963
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1225
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG TRP BCK/LNR SYNC PWRSSO36
Switching Voltage Regulators Dual monolithic switching regulator with LDO and HSD
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSSO-36 EPU
IC REG TRP BCK/LNR SYNC PWRSSO36
IC REG TRP BCK/LNR SYNC PWRSSO36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | L5963DN-EHX-ND | 776-L5963DN-EHX | 922608-L5963DN-EHX | L5963DN-EHX | L5963DN-EHX | L5963DN-EHX | L5963DN-EHX | L5963DN-EHX |
| Product Name | Voltage Regulators - Linear + Switching | Automotive Dual LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - L5963DN-EHX | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | Other; "36-PowerFSOP (0.295"", 7.50mm Width)" | Other; 36-PowerFSOP (0.295", 7.50mm Width) | Other; 36-PowerFSOP (0.295\", 7.50mm Width) | Other; 36-PowerFSOP (0.295", 7.50mm Width) | ||||
| IOUT | 2.5 amps | |||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |