IC REG TRP BCK/LNR SYNC PWRSSO36
IC REG TRP BCK/LNR SYNC PWRSSO36
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSSO-36 EPU
Win Source Part Number: 1353787-L5963DN-EHT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Product Status: Active
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36 EPU
Base Product Number: L5963
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.5V ~ 26V
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (1)
Number of Outputs: 3
Frequency - Switching: 250kHz ~ 2MHz
Voltage/Current - Output 1: Programmable, 2.5A
Voltage/Current - Output 2: Programmable, 3A
Voltage/Current - Output 3: Programmable, 250mA
w/LED Driver: No
w/Supervisor: Yes
w/Sequencer: Yes
Automotive dual monolithic switching regulator with LDO and HSD Product overview: L5963DN-EHT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Dual, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5963DN-EHT can be used for catalog matching and distributor lookup.
Switching Voltage Regulators Dual monolithic switching regulator with LDO and HSD
IC REG TRP BCK/LNR SYNC PWRSSO36
IC REG TRP BCK/LNR SYNC PWRSSO36
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSSO-36 EPU
IC REG TRP BCK/LNR SYNC PWRSSO36
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-L5963DN-EHTCT-ND | 1353787-L5963DN-EHT | 776-L5963DN-EHT | L5963DN-EHT | L5963DN-EHT | L5963DN-EHT | L5963DN-EHT | L5963DN-EHT |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Automotive Dual LDO Voltage Regulator IC | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | Other; "36-PowerFSOP (0.295"", 7.50mm Width)" | Other; Tape & Reel | Other; 36-PowerFSOP (0.295\", 7.50mm Width) | Other; 36-PowerFSOP (0.295", 7.50mm Width) | ||||
| IOUT | 2.5 amps | |||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |