Manufacturer: STMicroelectronics
Win Source Part Number: 876560-L5963D-EHX
Features: PMIC - Voltage Regulators - Linear Switching 3 Output
Package: Tube
Part Status: Obsolete
Family Name: L5963
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 49
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 250kHz ~ 2MHz PowerSO-36 EPU
IC REG TRPL BUCK/LNR SYNC 36PSSO
IC REG TRPL BUCK/LNR SYNC 36PSSO
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 250kHz ~ 2MHz PowerSO-36 EPU
Switching Voltage Regulators Dual monolithic switching regulator with LDO and HSD
IC REG TRPL BUCK/LNR SYNC 36PSSO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876560-L5963D-EHX | 497-16234-5-ND | L5963D-EHX | L5963D-EHX | L5963D-EHX | L5963D-EHX | L5963D-EHX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - L5963D-EHX | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; Tube | Other; "36-PowerFSOP (0.295"", 7.50mm Width)" | Other; 36-PowerFSOP (0.295", 7.50mm Width) | Other; 36-PowerFSOP (0.295\", 7.50mm Width) | |||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | Removed; Obsolete | |||
| Regulator Type | Standard; Low Dropout | ||||||
| IOUT | 2.5 amps |