Manufacturer: STMicroelectronics
Win Source Part Number: 876559-L5963D-EHT
Operating Temperature Range: -40°C ~ 105°C
Features: PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz
Package: Reel - TR
Package: 36-PowerFSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: L5963
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSSO-36 EPU
IC REG TRP BCK/LNR SYNC PWRSSO36 Product overview: L5963D-EHT from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5963D-EHT can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 250kHz ~ 2MHz PowerSSO-36 EPU
IC REG TRP BCK/LNR SYNC PWRSSO36
Switching Voltage Regulators Dual monolithic switching regulator with LDO and HSD
IC REG TRP BCK/LNR SYNC PWRSSO36
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 876559-L5963D-EHT | L5963D-EHT-ND | 776-L5963D-EHT | L5963D-EHT | L5963D-EHT | L5963D-EHT | L5963D-EHT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - L5963D-EHT | Voltage Regulators - Linear + Switching | Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 36-PowerFSOP (0.295", 7.50mm Width) | Other; "36-PowerFSOP (0.295"", 7.50mm Width)" | Other; Tape & Reel (TR) | Other; 36-PowerFSOP (0.295\", 7.50mm Width) | |||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed; Obsolete | Removed | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Regulator Type | Standard; Low Dropout |