STMicroelectronics, Inc. Automotive -0.3V 27V Voltage Regulator IC L5962TR

Description
Multiple Linear/Switching Voltage Regulator -0.3V to 27V Automotive 36-Pin PowerSO Slug Up T/R Product overview: L5962TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, -0.3V, 27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, -0.3V, 27V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5962TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multiple Linear/Switching Voltage Regulator -0.3V to 27V Automotive 36-Pin PowerSO Slug Up T/R Product overview: L5962TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, -0.3V, 27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, -0.3V, 27V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5962TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive -0.3V 27V Voltage Regulator IC
750-L5962TR
Automotive -0.3V 27V Voltage Regulator IC 750-L5962TR
Multiple Linear/Switching Voltage Regulator -0.3V to 27V Automotive 36-Pin PowerSO Slug Up T/R Product overview: L5962TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, -0.3V, 27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, -0.3V, 27V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5962TR can be used for catalog matching and distributor lookup.

Multiple Linear/Switching Voltage Regulator -0.3V to 27V Automotive 36-Pin PowerSO Slug Up T/R Product overview: L5962TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, -0.3V, 27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, -0.3V, 27V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5962TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1019411-L5962TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1019411-L5962TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1019411-L5962TR
Win Source Part Number: 1019411-L5962TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, Car Audio System Standard Package: 600 Mounting: SMD (SMT) Voltage - Output: Multiple Voltage - Input: 4.1V ~ 27V Number of Outputs: 5 Package / Case: PowerSO-36 Exposed Top Pad Supplier Device Package: PowerSO-36 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-11665-2,-497-11 665-1,-497-11665-6,4 97-11665-1,497-11665 -2,497-11665-6,L5962 TR-ND Base Product Number: L5962

Win Source Part Number: 1019411-L5962TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Converter, Car Audio System
Standard Package: 600
Mounting: SMD (SMT)
Voltage - Output: Multiple
Voltage - Input: 4.1V ~ 27V
Number of Outputs: 5
Package / Case: PowerSO-36 Exposed Top Pad
Supplier Device Package: PowerSO-36
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-11665-2,-497-11665-1,-497-11665-6,497-11665-1,497-11665-2,497-11665-6,L5962TR-ND
Base Product Number: L5962

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L5962TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L5962TR
PMIC - Voltage Regulators - Special Purpose L5962TR
IC REG CONV CAR AUD 5OUT PWRSO36

IC REG CONV CAR AUD 5OUT PWRSO36

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-L5962TR 1019411-L5962TR L5962TR
Product Name Automotive -0.3V 27V Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; PowerSO Slug Up Other; Tape & Reel Other; PowerSO-36 Exposed Top Pad
Unlock Full Specs
to access all available technical data