Multiple Linear/Switching Voltage Regulator -0.3V to 27V Automotive 36-Pin PowerSO Slug Up Tube Product overview: L5962 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, -0.3V, 27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, -0.3V, 27V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5962 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037369-L5962
Packaging: Tube/Rail
Applications: Converter, Car Audio System
Mounting: SMD (SMT)
Voltage - Input: 4.1 V to 27 V
Number of Outputs: 5
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerSO-36
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG CONV CAR AUD 5OUT PWRSO36
LDO Voltage Regulators Multifunction Voltage Regulator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-L5962 | 037369-L5962 | L5962 | L5962 |
| Product Name | Automotive -0.3V 27V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - L5962 | PMIC - Voltage Regulators - Special Purpose | LDO Voltage Regulators |
| Package Type | Other; PowerSO Slug Up | Other; PowerSO-36 | Other; PowerSO-36 Exposed Top Pad |