STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L5959 L5959

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070587-L5959 Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 6 V to 18 V Number of Outputs: 4 Output Voltage: 3.3V, 8/10V, 8.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 15-Multiwatt Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070587-L5959 Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 6 V to 18 V Number of Outputs: 4 Output Voltage: 3.3V, 8/10V, 8.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 15-Multiwatt Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L5959 - 070587-L5959 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L5959
070587-L5959
PMIC - PMIC - Voltage Regulators - Special Purpose - L5959 070587-L5959
Manufacturer: STMicroelectronics Win Source Part Number: 070587-L5959 Packaging: Tube/Rail Applications: Converter, Car Audio System Mounting: Through Hole Voltage - Input: 6 V to 18 V Number of Outputs: 4 Output Voltage: 3.3V, 8/10V, 8.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 15-Multiwatt Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070587-L5959
Packaging: Tube/Rail
Applications: Converter, Car Audio System
Mounting: Through Hole
Voltage - Input: 6 V to 18 V
Number of Outputs: 4
Output Voltage: 3.3V, 8/10V, 8.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 15-Multiwatt
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 9V 18V Voltage Regulator IC
750-L5959
Automotive 9V 18V Voltage Regulator IC 750-L5959
Voltage Regulator for Car Radio 9V to 18V Automotive 15-Pin(15+Tab) MULTIWATT V Tube Product overview: L5959 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 9V, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 9V, 18V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5959 can be used for catalog matching and distributor lookup.

Voltage Regulator for Car Radio 9V to 18V Automotive 15-Pin(15+Tab) MULTIWATT V Tube Product overview: L5959 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 9V, 18V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 9V, 18V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5959 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L5959 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L5959
PMIC - Voltage Regulators - Special Purpose L5959
IC REG CONV CAR 4OUT 15MULTIWATT

IC REG CONV CAR 4OUT 15MULTIWATT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 070587-L5959 750-L5959 L5959
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L5959 Automotive 9V 18V Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 15-Multiwatt Other; Multiwatt-15 (Vertical, Bent and Staggered Leads)
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1496-2-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
6 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details