STMicroelectronics Special Purpose Regulators L5958SMTR

Description
- Converter, Car Audio System Voltage Regulator IC 4 Output 27-Flexiwatt (SMD)
Description
- Converter, Car Audio System Voltage Regulator IC 4 Output 27-Flexiwatt (SMD)
Datasheet
Datasheet Summary
Powered by GS/AI

The L5958SMTR is a multifunction voltage regulator designed for automotive applications, specifically for car audio systems. It features six linear voltage outputs: 8.5 V at 200 mA, 5.0 V at 300 mA, 3.3 V at 250 mA, 1.8 V at 350 mA, and two standby outputs of 3.3 V and 1.8 V, each capable of 100 mA with minimal current consumption when disabled. The device includes a 2 A high-side driver, reset functions for core voltage monitoring, and battery warning indicators for audio and voltage levels. It also incorporates load dump protection, thermal shutdown, and overcurrent limitation, ensuring robust performance in automotive environments. The L5958SMTR is packaged in a Flexiwatt27 SMD format and is suitable for applications requiring multiple regulated outputs with integrated safety features.

Datasheet Summary
Powered by GS/AI

The L5958SMTR is a multifunction voltage regulator designed for automotive applications, specifically for car audio systems. It features six linear voltage outputs: 8.5 V at 200 mA, 5.0 V at 300 mA, 3.3 V at 250 mA, 1.8 V at 350 mA, and two standby outputs of 3.3 V and 1.8 V, each capable of 100 mA with minimal current consumption when disabled. The device includes a 2 A high-side driver, reset functions for core voltage monitoring, and battery warning indicators for audio and voltage levels. It also incorporates load dump protection, thermal shutdown, and overcurrent limitation, ensuring robust performance in automotive environments. The L5958SMTR is packaged in a Flexiwatt27 SMD format and is suitable for applications requiring multiple regulated outputs with integrated safety features.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - L5958SMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
L5958SMTR
Special Purpose Regulators L5958SMTR
- Converter, Car Audio System Voltage Regulator IC 4 Output 27-Flexiwatt (SMD)

- Converter, Car Audio System Voltage Regulator IC 4 Output 27-Flexiwatt (SMD)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L5958SMTR
Product Name Special Purpose Regulators
Type 27-Flexiwatt (Formed Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details