Multifunction Voltage Regulator Product overview: L5957PDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5957PDTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 145202-L5957PDTR
Packaging: Reel - TR
Applications: Converter, Car Audio System
Mounting: SMD (SMT)
Voltage - Input: 6 V to 18 V
Number of Outputs: 4
Output Voltage: 3.3V, 5V, 8.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerSO-20
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REG CONV CAR AUD 4OUT PWRSO20
IC REG CONV CAR AUD 4OUT PWRSO20
LDO Voltage Regulators Multifunction Voltage Regulator
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-L5957PDTR | 145202-L5957PDTR | L5957PDTR | L5957PDTR | L5957PDTR |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - L5957PDTR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | ||||
| Output Voltage | 8.5 volts | 3.3 to 8.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |