STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L5957PD L5957PD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194310-L5957PD Packaging: Tube Mounting Style: SMD Applications: Converter, Car Audio System Voltage - Output: 3.3V, 5V, 8.5V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: PowerSO-20 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-PowerSOIC (0.433", 11.00mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: L5957 Manufacturer Pack Quantity: 620 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 6V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194310-L5957PD Packaging: Tube Mounting Style: SMD Applications: Converter, Car Audio System Voltage - Output: 3.3V, 5V, 8.5V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: PowerSO-20 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-PowerSOIC (0.433", 11.00mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: L5957 Manufacturer Pack Quantity: 620 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 6V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L5957PD - 1194310-L5957PD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L5957PD
1194310-L5957PD
PMIC - PMIC - Voltage Regulators - Special Purpose - L5957PD 1194310-L5957PD
Manufacturer: STMicroelectronics Win Source Part Number: 1194310-L5957PD Packaging: Tube Mounting Style: SMD Applications: Converter, Car Audio System Voltage - Output: 3.3V, 5V, 8.5V Number of Outputs: 4 Categories: Integrated Circuits Supplier Device Package: PowerSO-20 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 20-PowerSOIC (0.433", 11.00mm Width) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: L5957 Manufacturer Pack Quantity: 620 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 6V ~ 18V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194310-L5957PD
Packaging: Tube
Mounting Style: SMD
Applications: Converter, Car Audio System
Voltage - Output: 3.3V, 5V, 8.5V
Number of Outputs: 4
Categories: Integrated Circuits
Supplier Device Package: PowerSO-20
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 20-PowerSOIC (0.433", 11.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: L5957
Manufacturer Pack Quantity: 620
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 6V ~ 18V

Buy Now
Singapore, Singapore
Voltage Regulator IC
750-L5957PD
Voltage Regulator IC 750-L5957PD
Multifunction Voltage Regulator Product overview: L5957PD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5957PD can be used for catalog matching and distributor lookup.

Multifunction Voltage Regulator Product overview: L5957PD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5957PD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - L5957PD - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
L5957PD
Special Purpose Regulators L5957PD
IC REG CONV CAR AUD 4OUT PWRSO20

IC REG CONV CAR AUD 4OUT PWRSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
L5957PD
LDO Voltage Regulators L5957PD
LDO Voltage Regulators Multifunction Voltage Regulator

LDO Voltage Regulators Multifunction Voltage Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - L5957PD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L5957PD
PMIC - Voltage Regulators - Special Purpose L5957PD
IC REG CONV CAR AUD 4OUT PWRSO20

IC REG CONV CAR AUD 4OUT PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1194310-L5957PD 750-L5957PD L5957PD L5957PD L5957PD
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L5957PD Voltage Regulator IC Special Purpose Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type SO-20; SOIC; Other; 20-PowerSOIC (0.433", 11.00mm Width) SOIC; Other; 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Special Features Multiple Outputs Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed; Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913657 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3303AARU-REEL7 - 860287-ADP3303AARU-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SSOP; Other; 14-TSSOP
View Details
2 suppliers
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722901QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A5976GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details