IC REG CONV CAR 4OUT 15MULTIWATT Product overview: L5957 from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5957 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037659-L5957
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Multiwatt-15 (Vertical Bent and Staggered Leads)
Manufacturer Device Package: 15-Multiwatt
Applications: Converter Car Audio System
Standard Package: 25
Catalog: Special Purpose
No: 374127
Voltage - Output: 3.3V 5V 8.5V
Voltage - Input: 6 V ~ 18 V
Number of Outputs: 4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC REG CONV CAR 4OUT 15MULTIWATT
LDO Voltage Regulators Multifunction Voltage Regulator
IC REG CONV CAR 4OUT 15MULTIWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-L5957 | 037659-L5957 | L5957 | L5957 | L5957 |
| Product Name | Power Management IC | Integrated Circuits(ICs) | PMIC - Voltage Regulators - Special Purpose | LDO Voltage Regulators | Special Purpose Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | ||||
| Output Voltage | 8.5 volts | ||||
| IOUT | 0.8000 amps | ||||
| IQ | 1.00E-4 amps |