STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PDTR L5956PDTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 145201-L5956PDTR Packaging: Reel - TR Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 6 V to 18 V Number of Outputs: 4 Output Voltage: 3.3V, 5V, 8.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PowerSO-20 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 145201-L5956PDTR Packaging: Reel - TR Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 6 V to 18 V Number of Outputs: 4 Output Voltage: 3.3V, 5V, 8.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PowerSO-20 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PDTR - 145201-L5956PDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PDTR
145201-L5956PDTR
PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PDTR 145201-L5956PDTR
Manufacturer: STMicroelectronics Win Source Part Number: 145201-L5956PDTR Packaging: Reel - TR Applications: Converter, Car Audio System Mounting: SMD (SMT) Voltage - Input: 6 V to 18 V Number of Outputs: 4 Output Voltage: 3.3V, 5V, 8.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: PowerSO-20 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 145201-L5956PDTR
Packaging: Reel - TR
Applications: Converter, Car Audio System
Mounting: SMD (SMT)
Voltage - Input: 6 V to 18 V
Number of Outputs: 4
Output Voltage: 3.3V, 5V, 8.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerSO-20
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-L5956PDTR
Voltage Regulator IC 750-L5956PDTR
Multifunction Voltage Regulator Product overview: L5956PDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5956PDTR can be used for catalog matching and distributor lookup.

Multifunction Voltage Regulator Product overview: L5956PDTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5956PDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L5956PDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L5956PDTR
PMIC - Voltage Regulators - Special Purpose L5956PDTR
IC REG CONV CAR AUD 4OUT PWRSO20

IC REG CONV CAR AUD 4OUT PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 145201-L5956PDTR 750-L5956PDTR L5956PDTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PDTR Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type SO-20; Other; PowerSO-20
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - A8285SLBTR - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1828322 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Gate Drivers - 2EDL05N06PJXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details