STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PD L5956PD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194309-L5956PD Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Applications: Converter, Car Audio System Mounting: SMD Voltage - Output: 3.3V, 5V, 8.5V Voltage - Input: 6 V ~ 18 V Number of Outputs: 4 Family Name: L5956 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-20 Alternative Parts (Cross-Reference): A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194309-L5956PD Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Applications: Converter, Car Audio System Mounting: SMD Voltage - Output: 3.3V, 5V, 8.5V Voltage - Input: 6 V ~ 18 V Number of Outputs: 4 Family Name: L5956 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-20 Alternative Parts (Cross-Reference): A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PD - 1194309-L5956PD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PD
1194309-L5956PD
PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PD 1194309-L5956PD
Manufacturer: STMicroelectronics Win Source Part Number: 1194309-L5956PD Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Applications: Converter, Car Audio System Mounting: SMD Voltage - Output: 3.3V, 5V, 8.5V Voltage - Input: 6 V ~ 18 V Number of Outputs: 4 Family Name: L5956 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-20 Alternative Parts (Cross-Reference): A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ; Introduction Date: August 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1194309-L5956PD
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Applications: Converter, Car Audio System
Mounting: SMD
Voltage - Output: 3.3V, 5V, 8.5V
Voltage - Input: 6 V ~ 18 V
Number of Outputs: 4
Family Name: L5956
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-20
Alternative Parts (Cross-Reference): A8304SESTR-T; ISL6423ERZ; ISL6423BEVEZ;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-L5956PD
Voltage Regulator IC 750-L5956PD
Multifunction Voltage Regulator Product overview: L5956PD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5956PD can be used for catalog matching and distributor lookup.

Multifunction Voltage Regulator Product overview: L5956PD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-L5956PD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - L5956PD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
L5956PD
PMIC - Voltage Regulators - Special Purpose L5956PD
IC REG CONV CAR AUD 4OUT PWRSO20

IC REG CONV CAR AUD 4OUT PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1194309-L5956PD 750-L5956PD L5956PD
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - L5956PD Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type SO-20; SOIC; Other; 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Controllers, Monitors - 1727-NEX81801DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS52004EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers