STMicroelectronics Special Purpose Regulators L5956PD

Description
- Converter, Car Audio System Voltage Regulator IC 4 Output PowerSO-20
Description
- Converter, Car Audio System Voltage Regulator IC 4 Output PowerSO-20
Datasheet
Datasheet Summary
Powered by GS/AI

The L5956PD is a multifunction voltage regulator designed for automotive applications, specifically for car audio systems. It features four output voltages: 8.5 V at 500 mA, 5 V at 300 mA, 5 V at 800 mA, and 3.3 V at 800 mA. The device includes a 2 A high side driver, a reset function, and an ignition comparator. It is equipped with load dump protection, thermal shutdown, and overcurrent limitation to enhance reliability. All pins are ESD protected, ensuring durability in automotive environments. The L5956PD is packaged in a PowerSO20 format, suitable for various applications requiring stable voltage regulation.

Datasheet Summary
Powered by GS/AI

The L5956PD is a multifunction voltage regulator designed for automotive applications, specifically for car audio systems. It features four output voltages: 8.5 V at 500 mA, 5 V at 300 mA, 5 V at 800 mA, and 3.3 V at 800 mA. The device includes a 2 A high side driver, a reset function, and an ignition comparator. It is equipped with load dump protection, thermal shutdown, and overcurrent limitation to enhance reliability. All pins are ESD protected, ensuring durability in automotive environments. The L5956PD is packaged in a PowerSO20 format, suitable for various applications requiring stable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - L5956PD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
L5956PD
Special Purpose Regulators L5956PD
- Converter, Car Audio System Voltage Regulator IC 4 Output PowerSO-20

- Converter, Car Audio System Voltage Regulator IC 4 Output PowerSO-20

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L5956PD
Product Name Special Purpose Regulators
Type SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products