Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PowerSSO-12
IC REG LIN 5V 300MA POWERSSO-12
IC REG LIN 5V 300MA POWERSSO-12
LDO Voltage Regulators 5V LDO REGULATOR 300 mA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-11663-2-ND | L5300GJTR | L5300GJTR | L5300GJTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; PowerSSO-12 | |||
| Special Features | Over Temperature, Short Circuit | Enable, Reset |