5 V low dropout voltage regulator Product overview: L5300EPTTR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5 V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5300EPTTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876558-L5300EPTTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PPAK
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: L5300
Categories: Integrated Circuits (ICs)
Case / Package: PPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Voltage Regulators 5V LDVR w/MPU 60uA 10uA 300mA
IC REG LINEAR 5V 300MA PPAK
IC REG LINEAR 5V 300MA PPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-L5300EPTTR | 876558-L5300EPTTR | L5300EPTTR | L5300EPTTR | L5300EPTTR |
| Product Name | 5 V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L5300EPTTR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||||
| Package Type | Other; TO-252-5 | DPAK; PPAK; Other; PPAK | DPAK | ||
| Output Voltage | 5 volts | 5 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |