Manufacturer: STMicroelectronics
Win Source Part Number: 070585-L5300AH7TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 300mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 6-HPAK
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 80μA to 4.2mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-HPAK
Automotive 5V Low Dropout Voltage Regulator Product overview: L5300AH7TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5300AH7TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 300MA 6HPAK
IC REG LINEAR 5V 300MA 6HPAK
IC REG LINEAR 5V 300MA 6HPAK
LDO Voltage Regulators 5V LDVR w/MPU 60uA 10uA 300mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 070585-L5300AH7TR | 497-19577-6-ND | 776-L5300AH7TR | L5300AH7TR | L5300AH7TR | L5300AH7TR | L5300AH7TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L5300AH7TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 5V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; 6-HPAK | DPAK; Other; TO-252-7, DPAK (6 Leads + Tab) | Other; TO-252-7 | DPAK; Other; TO-252-7, DPak (6 Leads + Tab) | |||
| Life Cycle Stage | Maturity; Active |