5V 0.15A LDO Regulator, Positive, Fixed Output, PowerSSO EP, 12-Pin SMT Product overview: L5150GJTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5150GJTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 714773-L5150GJTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: PowerSSO-12
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: L5150GJ
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 4.2mA
PSRR: 48dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-12
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 150mA
Introduction Date: August 09, 2007
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerSSO-12
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerSSO-12
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PowerSSO-12
IC REG LINEAR 5V 150MA POWERSSO
IC REG LIN 5V 150MA POWERSSO-12
IC REG LIN 5V 150MA POWERSSO-12
LDO Voltage Regulators 5V MULTIFUNCTION LDO
IC REG LIN 5V 150MA POWERSSO-12
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L5150GJTR | 714773-L5150GJTR | 497-11662-2-ND | 761-L5150GJTR | L5150GJTR | L5150GJTR | L5150GJTR | L5150GJTR |
| Product Name | 5V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L5150GJTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 5V 150MA POWERSSO | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; PowerSSO EP | Other; PowerSSO-12 | Other; PowerSSO-12 | Other; PowerSSO-12 | Other; PowerSSO-12 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| IQ | 5.50E-5 amps | 8.00E-5 amps | 8.00E-5 amps |