STMicroelectronics, Inc. Ldo, Fixed, 5V, 0.15A, -40 To 150Deg C; Output Type Stmicroelectronics L5150GJTR

Description
LDO, FIXED, 5V, 0.15A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.6V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.15A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.6V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, -40 To 150Deg C; Output Type Stmicroelectronics - 07AH6678 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, -40 To 150Deg C; Output Type Stmicroelectronics
07AH6678
Ldo, Fixed, 5V, 0.15A, -40 To 150Deg C; Output Type Stmicroelectronics 07AH6678
LDO, FIXED, 5V, 0.15A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.6V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:5.6V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator Stmicroelectronics - 71R6515 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Stmicroelectronics
71R6515
Voltage Regulator Stmicroelectronics 71R6515
VOLTAGE REGULATOR

VOLTAGE REGULATOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH6678 71R6515
Product Name Ldo, Fixed, 5V, 0.15A, -40 To 150Deg C; Output Type Stmicroelectronics Voltage Regulator Stmicroelectronics
Input Voltage 5.6 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details