STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L5150CSTR L5150CSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876556-L5150CSTR Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: L5150 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11661-1, 497-11661-2, L5150CSTR-ND, 497-11661-6, -497-11661-2, -497-11661-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876556-L5150CSTR Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: L5150 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11661-1, 497-11661-2, L5150CSTR-ND, 497-11661-6, -497-11661-2, -497-11661-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L5150CSTR - 876556-L5150CSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L5150CSTR
876556-L5150CSTR
PMIC - PMIC - Voltage Regulators - Linear - L5150CSTR 876556-L5150CSTR
Manufacturer: STMicroelectronics Win Source Part Number: 876556-L5150CSTR Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: L5150 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-11661-1, 497-11661-2, L5150CSTR-ND, 497-11661-6, -497-11661-2, -497-11661-1

Manufacturer: STMicroelectronics
Win Source Part Number: 876556-L5150CSTR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: L5150
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-11661-1, 497-11661-2, L5150CSTR-ND, 497-11661-6, -497-11661-2, -497-11661-1

Buy Now Datasheet
Singapore, Singapore
SMD 5V 0.15A SOIC LDO Voltage Regulator IC
776-L5150CSTR
SMD 5V 0.15A SOIC LDO Voltage Regulator IC 776-L5150CSTR
5V 0.15A LDO Regulator, 8-Pin SOIC, Surface Mount Product overview: L5150CSTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5150CSTR can be used for catalog matching and distributor lookup.

5V 0.15A LDO Regulator, 8-Pin SOIC, Surface Mount Product overview: L5150CSTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 5V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5150CSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-11661-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-11661-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-11661-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-11661-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-11661-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-11661-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-11661-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-11661-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-11661-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L5150CSTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L5150CSTR
PMIC - Voltage Regulators - Linear L5150CSTR
IC REG LINEAR 5V 150MA 8SO

IC REG LINEAR 5V 150MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L5150CSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L5150CSTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L5150CSTR
IC REG LINEAR 5V 150MA 8SO

IC REG LINEAR 5V 150MA 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 876556-L5150CSTR 776-L5150CSTR 497-11661-6-ND L5150CSTR L5150CSTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - L5150CSTR SMD 5V 0.15A SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; Reel - TR Other; SO N SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Output Voltage Type Fixed Fixed
Output Voltage 5 volts 5 volts 5 volts
Dropout Voltage 5.00E-4 volts 0.5000 volts
IQ 5.50E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3938SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412878P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details