Manufacturer: STMicroelectronics
Win Source Part Number: 1194302-L5150CS
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: L5150CS
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA ~ 4.2mA
PSRR: 48dB (100Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SO
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.5V @ 150mA
Alternative Parts (Cross-Reference): BD50FC0EEFJ-ME2; LP2951CD-005; LP2951-03BM;
Introduction Date: August 09, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
5V 0.15A Positive LDO Regulator, 8-Pin SOIC, SMT Product overview: L5150CS from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.15A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.15A, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L5150CS can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 8SO
LDO Voltage Regulators 5V MULTIFUNCTION LDO
IC REG LINEAR 5V 150MA 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1194302-L5150CS | 776-L5150CS | L5150CS | L5150CS | L5150CS |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L5150CS | 5V 0.15A SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; SO N | |||
| Special Features | Reset | Reset | |||
| Output Voltage | 5 volts | 5 volts | 5 volts |