STMicroelectronics, Inc. Ldo, Fixed, 5V, 0.15A, Powersso-12; Output Type Stmicroelectronics L5150CJTR

Description
LDO, FIXED, 5V, 0.15A, POWERSSO-12; Output Type:Fixed; Input Voltage Min:5.6V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.15A, POWERSSO-12; Output Type:Fixed; Input Voltage Min:5.6V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, Powersso-12; Output Type Stmicroelectronics - 45AC7235 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, Powersso-12; Output Type Stmicroelectronics
45AC7235
Ldo, Fixed, 5V, 0.15A, Powersso-12; Output Type Stmicroelectronics 45AC7235
LDO, FIXED, 5V, 0.15A, POWERSSO-12; Output Type:Fixed; Input Voltage Min:5.6V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:12Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, POWERSSO-12; Output Type:Fixed; Input Voltage Min:5.6V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:500mV; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator Stmicroelectronics - 71R6511 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Stmicroelectronics
71R6511
Voltage Regulator Stmicroelectronics 71R6511
VOLTAGE REGULATOR

VOLTAGE REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45AC7235 71R6511
Product Name Ldo, Fixed, 5V, 0.15A, Powersso-12; Output Type Stmicroelectronics Voltage Regulator Stmicroelectronics
Input Voltage 5.6 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details